EN
  • EN
  • DE

IBM 24P8075 - DS4300 4-STORAGE PART.ACT

Part No IBM 24P8075 - DS4300 4-STORAGE PART.ACT
Manufacturer IBM
Catalog Licenses
Description IBM Netfinity. Width: 481.8 mm, Depth: 597.4 mm, Height: 132.3 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1419264-IBM 24P8075 - DS4300 4-STORAGE PART.ACT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 24P8075 - DS4300 4-STORAGE PART.ACT CAD Model

Description

The IBM 24P8075 DS4300 4-Storage Partition Activation is a specialized feature designed to enhance the DS4300 storage system's capability by enabling the activation of up to four separate storage partitions. This powerful function allows for improved data management and access by logically dividing the storage system into multiple, isolated segments. Each partition can be managed independently, providing flexibility in data allocation and access control that is particularly beneficial in environments requiring segmented data storage for different departments, applications, or projects. This feature enables organizations to optimize their storage resources, improve security by isolating critical data, and enhance performance by allocating resources according to specific needs. The DS4300 4-Storage Partition Activation is ideal for businesses looking to maximize their storage efficiency and tailor their data management strategies to meet precise operational requirements.

You May Also Be Interested in

Lenovo
IBM 44W2152. Software type: Upgrade
Need more? Email Us
Lenovo
IBM DS4700 FC/SATA Enclosure Intermix ActivationFC/SATA Enclosure Intermix option for DS4700 enables concurrent attachment of EXP810 enclosures with FC E-DDMs and EXP810 enclosures with SATA E-DDMs.
Need more? Email Us
Lenovo
LENOVO 22R4248 - DS4800 FC/SATA Enclosure Intermix Option
Need more? Email Us
Lenovo
IBM DS3000 8 -> 16 Partition Upgrade LicenseThe character of a company -- the stamp it puts on its products, services and the marketplace -- is shaped and defined over time
Need more? Email Us
Lenovo
LENOVO 01GV558 - 256 Snapshot Upgrade License
Need more? Email Us
Lenovo
Lenovo Windows Server 2016 Standard ROK
Need more? Email Us
Lenovo
IBM DS3000 AIX Host LicenseThe DS3000 AIX Host Attach License broadens functionality to include and AIX/System p support. Expanding DS3000 host support to include System p servers running AIX gives small and medium-sized businesses a new low cost storage alternative.
Need more? Email Us
Lenovo
FlashCopy Upgrade
Need more? Email Us
Lenovo
IBM 44W2144. Software type: Upgrade
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess