EN
  • EN
  • DE

APK3520VGC

Part No APK3520VGC
Manufacturer Kingbright Corporation
Catalog Custom Parts (0 - A)
Description Standard LEDs - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115658-APK3520VGC
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APK3520VGC CAD Model

Description

The APK3520VGC is a surface-mount LED manufactured by Kingbright Corporation. Kingbright is a well-known manufacturer of LEDs and other optoelectronic components. This particular LED is likely designed for general indication or backlighting purposes, given its common package size.

Applications

  • Indicator Lights: Used as indicator LEDs on electronic devices to show power status, activity, or alarms.
  • Backlighting: Employed as backlights for LCD screens, keypads, and other displays.
  • Consumer Electronics: Found in various consumer products, such as appliances, toys, and remote controls.
  • Automotive Lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  • Industrial Equipment: Integrated into industrial control panels and equipment displays.

Features

  • Surface Mount Device (SMD): Designed for automated assembly.
  • 3520 Package: Standardized dimensions (3.5mm x 2.0mm) for easy integration.
  • Vivid Green Color: Emits a bright green light.
  • Low Power Consumption: Efficiently converts electrical energy into light.
  • Long Lifespan: Provides extended service life.

Benefits

  • Easy to Assemble: Simplifies the manufacturing process.
  • Compact Size: Saves valuable board space.
  • High Brightness: Provides a clearly visible light output.
  • Energy Efficient: Reduces power consumption and heat generation.
  • Reliable Performance: Ensures consistent operation of electronic circuits.

Additional Details

The APK3520VGC is a green LED (indicated by 'VGC'). Key specifications typically include the forward voltage, forward current, luminous intensity, and viewing angle. It is crucial to consult the Kingbright datasheet for the APK3520VGC to obtain precise specifications, including the color wavelength, typical and maximum forward current, and operating temperature range. These LEDs are commonly used in applications where a clear and efficient green indicator light is required. Proper current limiting is essential to prevent damage to the LED. Kingbright LEDs are widely available and known for their reliability and performance. The 3520 package size is a popular choice for many applications due to its balance of size and brightness.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess