EN
  • EN
  • DE

UPB201209T-800Y-N

Part No UPB201209T-800Y-N
Manufacturer Chilisin
Catalog Custom Parts (U - Z)
Description UPB201209T 80R 4500MA 0, 02R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123763-UPB201209T-800Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB201209T-800Y-N CAD Model

Description

The Chilisin UPB201209T-800Y-N is a multilayer chip balun transformer designed for impedance matching and balanced-to-unbalanced signal conversion in various RF applications. This component facilitates the seamless integration of balanced circuits, such as differential amplifiers and mixers, with unbalanced systems, like antennas and single-ended RF transceivers. Its compact size and surface mount design make it ideal for space-constrained applications.

Applications

  • Bluetooth Modules: Used for impedance matching and signal conversion between the Bluetooth transceiver and antenna.
  • Wi-Fi Modules: Employed in Wi-Fi front-end circuits to convert single-ended signals to differential signals for optimal performance.
  • Zigbee Devices: Utilized in Zigbee transceivers for balanced-to-unbalanced signal conversion.
  • ISM Band Applications: Suitable for various Industrial, Scientific, and Medical (ISM) band applications requiring impedance matching and signal balancing.
  • RF Transceivers: Integrated into RF transceiver designs to optimize signal transmission and reception.

Features

  • Compact Size: Small 2.0mm x 1.2mm x 0.9mm footprint, ideal for miniaturized electronic devices.
  • Surface Mount Technology (SMT): Designed for efficient automated assembly on printed circuit boards.
  • High Performance: Provides excellent impedance matching and signal balancing characteristics.
  • Wide Frequency Range: Suitable for use in a broad range of RF frequencies.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.

Benefits

  • Improved Signal Quality: Ensures optimal signal transmission and reception by providing accurate impedance matching and signal conversion.
  • Reduced Component Count: Integrates the functions of multiple discrete components into a single device, simplifying circuit design.
  • Enhanced System Performance: Improves the overall performance and efficiency of RF systems.
  • Space Saving: Compact size allows for integration into small form-factor devices.
  • Simplified Manufacturing: Surface mount design facilitates automated assembly, reducing manufacturing costs.

Additional Details

The UPB201209T-800Y-N typically offers an impedance of around 50 ohms unbalanced to a balanced impedance, depending on the specific application. The "800Y" likely refers to a specific impedance ratio or frequency characteristic. It is constructed using multilayer ceramic technology, offering high reliability and temperature stability. The component is also RoHS compliant. For detailed electrical specifications, including insertion loss, return loss, and isolation, it is essential to refer to the manufacturer's datasheet. It's designed to operate over a wide temperature range, ensuring stable performance in different operating conditions.

You May Also Be Interested in

XFMRS Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Texas Instruments
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4713
Torex Semiconductor Ltd
Need more? Email Us
Zentrum Mikroelektronik Dresden AG
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Fenghua Electronics
Lowest to $0.0030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0237 $50.0070
5,155+ $0.0194 $100.0070
7,980+ $0.0188 $150.0240
10,990+ $0.0182 $200.0180
14,205+ $0.0176 $250.0080
18,990+ $0.0158 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess