EN
  • EN
  • DE

SMD2165

Part No SMD2165
Manufacturer Chip Quik Inc.
Catalog Solder Sleeve
Description SOLDER SPHERES 63/37 .012 DIAM  /  Leaded Solder Sphere Sn63Pb37 (63/37) Jar
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Soldering, Desoldering, Rework Products>Solder
Mfr Chip Quik Inc.
Series SMD2
Package Bulk
Type Solder Sphere
Composition Sn63Pb37 (63/37)
Diameter 0.012" (0.31mm)
Melting Point 361°F (183°C)
Process Leaded
Form Jar
Shelf Life 24 Months
Shelf Life Start Date of Manufacture
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8311.30.3000
Standard Package 1
Win Source Part Number 1145576-SMD2165
Ultra Librarian 3D Model Ultra Librarian SMD2165 CAD Model

Description

The SMD2165 is a solder sphere from the SMD2 series of soldering, desoldering, and rework products.

  • Series: SMD2
  • Package: Bulk
  • Composition: Sn63Pb37 (63/37)
  • Diameter: 0.012" (0.31mm)
  • Form: Jar
  • Shelf Life: 24 months from the date of manufacture
  • REACH Affected: No
  • Melting Point: 361°F (183°C)
  • Product Type: Leaded

You May Also Be Interested in

TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.394/0.453" / Wire to Wire Solder Sleeve Clear 0.394" (10.00mm), 0.453" (11.51mm)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.077" CLR / Wire to Wire Solder Sleeve Clear 0.077" (1.95mm)
Need more? Email Us
TE Connectivity
Solder Sleeve
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-CONN 0.75/0.67" / Wire to Connector Solder Sleeve Clear 0.750" (19.05mm), 0.670" (17.02mm)
Lowest to $25.4373
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess