EN
  • EN
  • DE
  • IT

CH7009B-TF

Part No CH7009B-TF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820398-CH7009B-TF
Ultra Librarian 3D Model Ultra Librarian CH7009B-TF CAD Model

Description

The Chrontel CH7009B-TF is a display controller that converts digital video input into various analog video formats. It is designed for applications requiring high-quality video output from digital sources, such as PCs, set-top boxes, and other multimedia devices.

Applications:

  • PC graphics cards
  • Set-top boxes
  • DVD players
  • Digital TVs
  • Portable media players
  • Automotive display systems

Features:

  • Digital video input: Supports a wide range of digital video formats, including ITU-R BT.656/601, RGB, and YCrCb.
  • Analog video output: Provides composite video (CVBS), S-Video, and component video (YPbPr) outputs.
  • High-resolution support: Supports display resolutions up to 1080i/720p.
  • Integrated DACs: Includes integrated digital-to-analog converters (DACs) for high-quality analog video output.
  • Macrovision support: Incorporates Macrovision copy protection for content protection.
  • Low power consumption: Designed for low power operation, making it suitable for portable devices.
  • I2C interface: Uses an I2C interface for configuration and control.
  • On-chip clock generation: Features an on-chip clock generator to minimize external components.

Benefits:

  • Versatile video output: Enables connection to a wide range of analog displays.
  • High-quality video: Delivers crisp and clear video output.
  • Reduced system cost: Integrated DACs and clock generation reduce the need for external components.
  • Content protection: Macrovision support protects copyrighted content.
  • Low power consumption: Suitable for battery-powered devices.

Technical Specifications:

The CH7009B-TF operates from a 3.3V power supply. It typically supports pixel clock frequencies up to 140 MHz. It is available in a QFP package. The device is designed to meet various industry standards for video performance and compatibility. It is often used in legacy systems or applications where analog video output is still a requirement alongside digital interfaces.

The integration of multiple functionalities into a single chip reduces the overall system complexity and cost. Its programmability via the I2C interface allows for flexible configuration and adaptation to different display requirements. The device's robust design ensures reliable performance in various operating conditions.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess