EN
  • EN
  • DE

40-9709HM

Part No 40-9709HM
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG SHLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201265-40-9709HM
Manufacturer Cinch Connectivity Solutions AIM-Cambridge
Category Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector -Backshells, Hoods
Series HM
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 9
Cable Type Round
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian 40-9709HM CAD Model

Description

The HM series two-piece backshell by Cinch Connectivity Solutions AIM-Cambridge is a shielded D-sub connector accessory.

  • Series: HM
  • Connector Type: D-Sub
  • Number of Positions: 9
  • Cable Exit Angle: 180°
  • Product Status: Active
  • Cable Type: Round
  • Shielded: Yes
  • Packaging: Bulk

You May Also Be Interested in

HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 45DEG SHLD SLV
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15POS 180DEG GRAY
Need more? Email Us
Amphenol CONEC
37 POS HOOD SHIELDED
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 25P 90/180DEG SHD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 68POS 75DEG SHLD
Need more? Email Us
Omron
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 50POS 90DEG GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess