EN
  • EN
  • DE
  • IT

DN00012000256FN

Part No DN00012000256FN
Manufacturer Cinch Connectivity Solutions
Catalog Custom Parts (B - D)
Description Micro D-sub Conn, Rcpt, 25POS, Panel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gender Receptacle
RoHS Compliant
Win Source Part Number 1171523-DN00012000256FN
Categories Custom Parts
Manufacturer Cinch Connectivity Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DN00012000256FN CAD Model

Description

The Cinch Connectivity Solutions Custom Part is a receptacle connector with high demand and medium popularity.

  • RoHS Compliance: Compliant
  • ECCN: EAR99
  • Design: Designed for custom parts
  • Win Source Part Number: 1171523-DN00012000256FN
  • Suitability: Suitable for a wide range of applications

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Broadcom Limited
24FE + 4X2.5G Multilayer Ether
Lowest to $185.3384
Conexant Systems
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
8K X 8 Standard SRAM 12 Ns CDIP28
Need more? Email Us
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
Cypress Semiconductor Corp
64K X 8 UVPROM 200 ns CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess