EN
  • EN
  • DE
  • IT

MS-8-141

Part No MS-8-141
Manufacturer Cinch Connectivity Solutions
Catalog Terminal Blocks - Marker Strips
Description BARRIER BLK MARKER STRIP 8POS / Connector Label, Screw In For 141 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Marker Strips
Mfr Cinch Connectivity Solutions
Series 141
Product Status Active
Type Label, Screw In
Legend Blank
Pitch 0.438" (11.12mm)
For Use With/Related Products 141 Series
Base Product Number MS-8
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 436951-MS-8-141
Ultra Librarian 3D Model Ultra Librarian MS-8-141 CAD Model

Description

The MS-8-141 is a terminal block marker strip from the 141 series.

  • Product: Terminal Block Marker Strip
  • Series: 141
  • Application: Terminal Blocks
  • Function: Identification of connections
  • Type: Screw-in
  • Pitch: 0.438 inches (11.12mm)
  • Package Quantity: 1,000 pieces
  • Legend: Blank
  • MSL Level: Not Applicable
  • HTSUS Code: 8538.90.8180
  • Manufacturer: Cinch Connectivity Solutions
  • Status: Active

You May Also Be Interested in

Phoenix Contact
TERM BLK MARKER SET W/O INSERTS
Need more? Email Us
Omron
LABEL - SIDE 1SHEET(60PIECES)
Need more? Email Us
Omron
TB LABEL 6MM MARKING 41-50
Need more? Email Us
Phoenix Contact
Connector Label For G Series
Need more? Email Us
Omron
TB LABEL 4MM MARKING 51-60
Need more? Email Us
Omron
TB LABEL 4MM MARKING 11-20
Need more? Email Us
Omron
TB LABEL 6MM MARKING 21-30
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Omron
TB LABEL 4MM MARKING 41-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess