EN
  • EN
  • DE

CL-CD2401-10QC-I

Part No CL-CD2401-10QC-I
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052348-CL-CD2401-10QC-I
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-CD2401-10QC-I CAD Model

Description

The CL-CD2401-10QC-I is an integrated circuit manufactured by Cirrus Logic Inc. Cirrus Logic is a well-known supplier of high-precision analog and mixed-signal processing solutions. Based on the part number, it is likely an audio codec or audio processing chip designed for a range of applications requiring high-quality audio performance.

Applications:

  • Automotive Audio Systems: Utilized in car infotainment systems for audio processing and output.
  • Consumer Electronics: Found in portable audio players, smartphones, and tablets for audio playback and recording.
  • Professional Audio Equipment: Used in audio interfaces, mixing consoles, and recording devices for high-fidelity audio processing.
  • Voice Communication Systems: Integrated into VoIP phones, conferencing systems, and intercoms for clear voice communication.
  • Gaming Consoles: Employed in gaming devices for immersive audio experiences.

Features:

  • High-Resolution Audio: Supports high sampling rates and bit depths for superior audio quality.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Integrated Codec Functionality: Combines analog-to-digital (ADC) and digital-to-analog (DAC) converters for audio input and output.
  • Digital Signal Processing (DSP): Includes DSP capabilities for audio enhancement and customization.
  • Flexible Audio Interfaces: Supports various audio interfaces, such as I2S, TDM, and PCM.

Benefits:

  • Enhanced Audio Quality: Delivers clear, crisp, and immersive audio experiences.
  • Extended Battery Life: Minimizes power consumption in portable audio devices.
  • Simplified System Design: Integrates multiple audio functions into a single chip, reducing component count and board space.
  • Customizable Audio Processing: Allows for flexible audio enhancement and tuning to meet specific application requirements.
  • Reduced Development Time: Provides a comprehensive audio solution, accelerating product development cycles.

Additional Details:

Specific technical specifications for the CL-CD2401-10QC-I, such as ADC/DAC resolution, sampling rates, THD+N, and power consumption, would require referring to the official Cirrus Logic datasheet. Typically, these audio codecs feature low-noise amplifiers, sophisticated digital filtering, and advanced power management techniques to optimize audio performance and power efficiency. The chip's digital signal processing capabilities enable features like equalization, dynamic range compression, and noise reduction, enhancing the listening experience. Furthermore, the CL-CD2401-10QC-I likely supports various audio formats and communication protocols, allowing for seamless integration into a wide range of audio systems. It is essential to consult the datasheet to verify the exact performance characteristics before using it in any design.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess