EN
  • EN
  • DE

CS4207-DNZ

Part No CS4207-DNZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC AUD HDPN AMP AUTO 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tray
Status Active
Type Audio, HD
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 3
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 105 / 110
Analog Supply Voltage 2.97 V to 5.25 V
Digital Supply Voltage 2.97 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-QFN-EP (6x6)
Win Source Part Number 1030356-CS4207-DNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4207-DNZ CAD Model

Description

The CS4207-DNZ is a highly integrated audio codec from Cirrus Logic, designed for portable audio applications and other systems requiring high-quality audio processing. This device offers a comprehensive solution for audio input and output, including analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), along with various audio processing features.

Applications

  • Portable media players
  • Mobile phones
  • USB audio interfaces
  • Gaming consoles
  • Automotive audio systems

Features

  • High-performance stereo ADCs and DACs
  • Low power consumption
  • Integrated headphone amplifier
  • Microphone preamplifier with adjustable gain
  • Digital audio interface (I2S/PCM)
  • On-chip PLL for clock generation
  • I2C control interface
  • Small package size

Benefits

  • Provides high-fidelity audio recording and playback, ensuring a superior audio experience.
  • Extends battery life in portable devices due to its low power consumption.
  • Eliminates the need for external headphone amplifiers with the integrated amplifier.
  • Enables high-quality microphone recording with the adjustable gain preamplifier.
  • Simplifies system integration with the digital audio interface and I2C control interface.
  • Reduces board space requirements with its small package size.
  • Offers flexibility in system design with the on-chip PLL.

Additional Details

The CS4207-DNZ utilizes a Delta-Sigma modulator architecture to achieve high dynamic range and low distortion. The integrated headphone amplifier provides ample power for driving headphones with various impedances. The microphone preamplifier features adjustable gain to accommodate different microphone sensitivities. The digital audio interface supports various audio formats, including I2S and PCM. The on-chip PLL allows for generating the required clock signals from a single crystal oscillator. The I2C interface allows for easy configuration of the codec parameters, such as volume, mute, and gain settings. The CS4207-DNZ is available in a small QFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5224 $57.0448
5+ $23.4030 $117.0150
7+ $22.6717 $158.7019
10+ $21.9403 $219.4030
12+ $21.2090 $254.5080
16+ $19.0150 $304.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess