EN
  • EN
  • DE

CS4234-DNZ

Part No CS4234-DNZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821013-CS4234-DNZ
Ultra Librarian 3D Model Ultra Librarian CS4234-DNZ CAD Model

Description

The CS4234-DNZ is an audio codec manufactured by Cirrus Logic Inc. It is a highly integrated audio solution designed for multimedia applications. This codec typically combines analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide high-quality audio input and output. It is often used in sound cards, multimedia devices, and embedded audio systems.

Applications

  • Sound Cards: Used in computer sound cards to provide audio input and output capabilities.
  • Multimedia Devices: Found in various multimedia devices, such as DVD players, CD players, and MP3 players.
  • Embedded Audio Systems: Integrated into embedded systems requiring audio processing, such as voice recorders and audio amplifiers.
  • Gaming Consoles: Used in gaming consoles for audio processing and output.
  • Audio Interfaces: Implemented in professional audio interfaces for recording and playback.

Features

  • Integrated ADC/DAC: Combines analog-to-digital and digital-to-analog converters in a single chip.
  • High-Quality Audio: Provides high-fidelity audio input and output.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Multiple Input/Output Channels: Supports multiple audio channels for versatile audio processing.
  • Digital Audio Interface: Includes a digital audio interface for easy integration with digital audio systems.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio performance for enhanced listening experience.
  • Simplified Design: Integrated functionality reduces component count and simplifies system design.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Audio Processing: Supports multiple audio channels and various audio formats.
  • Easy Integration: Digital audio interface simplifies integration with digital audio systems.

Additional Details

The CS4234-DNZ typically supports various audio formats, such as PCM, MP3, and AAC. It is available in a surface-mount package for easy integration into printed circuit boards. The specific electrical characteristics, such as signal-to-noise ratio (SNR) and total harmonic distortion (THD), are detailed in the manufacturer's datasheet. Proper decoupling and grounding techniques are recommended to ensure optimal audio performance and minimize noise. Refer to the datasheet for specific application guidelines and pin configurations.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8455 $65.0730
13+ $8.8993 $115.6909
21+ $8.6209 $181.0389
28+ $8.3426 $233.5928
36+ $8.0654 $290.3544
48+ $7.2303 $347.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess