EN
  • EN
  • DE

CS4270-CZZ

Part No CS4270-CZZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT 105DB 24TSSOP / 24-Bit, 192 kHz Stereo Audio CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Packaging Tube
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 105 / 105
Voltage - Supply, Analog 3.14V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Part Number Series CS4270
Manufacturer Pack Quantity 62
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803128-CS4270-CZZ
Ultra Librarian 3D Model Ultra Librarian CS4270-CZZ CAD Model

Description

The Cirrus Logic Inc. CS4270-CZZ is a stereo audio type component that comes in a tube packaging.

  • Technology: Sigma Delta
  • Data Interface: serial
  • Voltage - Supply, Analog: 3.14V ~ 5.25V
  • Voltage - Supply, Digital: 3.14V ~ 5.25V
  • Resolution (Bits): 24 b
  • Number of ADCs / DACs: 2 / 2
  • S/N Ratio, ADCs / DACs (db) Typ: not specified
  • Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
  • Supplier Device Package: 24-TSSOP
  • Operating Temperature: -10°C ~ 70°C
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 62
  • MSL Level: 3 (168 Hours)
  • Series: CS4270

You May Also Be Interested in

Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8395 $51.5060
59+ $1.7230 $101.6570
91+ $1.6648 $151.4968
130+ $1.5484 $201.2920
168+ $1.4902 $250.3536
210+ $1.4320 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess