EN
  • EN
  • DE

CS493102CLZ

Part No CS493102CLZ
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description Multi Std Aud Decoder 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053338-CS493102CLZ
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS493102CLZ CAD Model

Description

The CS493102CLZ is an audio DSP (Digital Signal Processor) from Cirrus Logic, primarily designed for audio decoding and post-processing in home theater and automotive entertainment systems. It's engineered to deliver immersive audio experiences by supporting various surround sound formats and offering advanced audio enhancement features. This DSP is part of Cirrus Logic's range of solutions aimed at high-performance audio applications.

Applications:

  • Home Theater Systems: Decoding and processing of Dolby Digital, DTS, and other surround sound formats in AV receivers and soundbars.
  • Automotive Entertainment Systems: Delivering high-fidelity audio playback and advanced sound processing in car audio systems.
  • Digital Media Players: Enhancing audio quality and supporting surround sound output in media players and streaming devices.
  • Gaming Consoles: Providing immersive audio experiences and realistic sound effects in gaming applications.
  • Professional Audio Equipment: Used in mixing consoles and audio processors for advanced sound manipulation and effects.

Features:

  • Multi-Format Decoding: Supports a wide range of audio codecs, including Dolby Digital, DTS, AAC, and MP3.
  • Advanced Audio Processing: Offers features such as equalization, dynamic range compression, and surround sound virtualization.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable and automotive applications.
  • High-Performance DSP Core: Provides ample processing power for demanding audio algorithms.
  • Flexible Audio Routing: Allows for versatile audio signal routing and mixing.
  • Integrated Memory: Includes on-chip memory for storing audio data and processing parameters.
  • Peripheral Interfaces: Supports various interfaces such as I2S, SPDIF, and analog audio inputs/outputs.

Benefits:

  • Immersive Audio Experience: Delivers realistic and engaging surround sound playback.
  • Enhanced Audio Quality: Improves clarity, dynamics, and overall sound fidelity.
  • Versatile Functionality: Supports a wide range of audio formats and processing techniques.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simplifies system design with its comprehensive feature set and standard interfaces.

Additional Details:

The CS493102CLZ is typically configured and controlled via a host processor using a serial interface. The specific audio processing algorithms and supported codecs may vary depending on the firmware loaded onto the DSP. Refer to the Cirrus Logic datasheet for the CS493102CLZ for detailed information on its architecture, programming interface, and performance specifications. It is commonly used with accompanying Cirrus Logic DACs and ADCs for a complete audio solution.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess