The CS5102A-KL is a Pulse-Width Modulation (PWM) controller IC manufactured by Cirrus Logic. It's designed for high-performance, single-ended current-mode power supply applications. This controller integrates essential features to facilitate efficient and reliable power conversion.
Applications
- Power supplies for consumer electronics
- Battery chargers
- DC-DC converters
- AC-DC adapters
- Offline power supplies
Features
- Current-mode control
- Internal oscillator
- Under-voltage lockout (UVLO)
- Over-current protection (OCP)
- Soft-start function
- High-current totem pole output
- Low start-up current
Benefits
- Improved transient response due to current-mode control
- Reduced component count through integrated functionality
- Protection against damage from low voltage conditions (UVLO)
- Protection against damage from excessive current (OCP)
- Reduced stress on components during start-up due to soft-start
- High output current drive capability for direct MOSFET control
- Lower power consumption during start-up phase
Additional Details
The CS5102A-KL PWM controller operates using current-mode control, which offers inherent advantages such as improved line regulation, load regulation, and transient response compared to voltage-mode control. The internal oscillator eliminates the need for external timing components, simplifying the design. The under-voltage lockout (UVLO) feature prevents the controller from operating when the input voltage is too low, protecting the power supply from damage. The over-current protection (OCP) feature limits the output current to a safe level, preventing damage from short circuits or overloads. The soft-start function gradually increases the output voltage during start-up, reducing stress on components and preventing overshoot. The high-current totem pole output provides sufficient drive capability to directly control external MOSFETs. The CS5102A-KL is typically available in a small outline IC (SOIC) package. The operating frequency is typically in the range of 50 kHz to 500 kHz. This IC is widely used in power supply designs for various applications, including consumer electronics, battery chargers, and DC-DC converters.