EN
  • EN
  • DE

DS3316P-103MLD

Part No DS3316P-103MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Ind Power Shielded Wirewound 10uH 20% 100KHz 2A Embossed Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056182-DS3316P-103MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3316P-103MLD CAD Model

Description

The DS3316P-103MLD is a surface mount shielded power inductor manufactured by Coilcraft. It's designed for applications requiring high current handling and efficient power conversion in a compact form factor. This inductor is part of Coilcraft's DS3316P series, known for their robust construction and excellent electrical performance.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting power supplies.
  • Power amplifiers: Filtering and impedance matching in audio and RF power amplifiers.
  • LED drivers: Providing stable current for LED lighting applications.
  • Point-of-Load (POL) regulators: Powering individual components or sub-circuits in electronic systems.
  • Filtering circuits: Reducing noise and ripple in power supplies and signal lines.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Supports applications with significant current requirements.
  • Low DC resistance (DCR): Improves efficiency by reducing power loss.
  • Surface mount design: Facilitates automated assembly and compact circuit layouts.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Reduced EMI: Prevents interference with other sensitive components.
  • Efficient power conversion: Minimizes energy waste and heat generation.
  • Compact size: Enables smaller and denser circuit designs.
  • Reliable performance: Ensures stable operation over a wide range of conditions.
  • Easy integration: Simplifies the design and manufacturing process.

Additional Details:

The DS3316P-103MLD has an inductance value of 10µH (103) and is designed for high current applications. The 'MLD' likely refers to specific performance characteristics or packaging details. The exact saturation current and RMS current ratings vary and should be confirmed via the official Coilcraft datasheet. This inductor's operating temperature range is typically between -40°C to +125°C, making it suitable for demanding environments. The shielded construction is especially beneficial in sensitive applications where minimizing electromagnetic radiation is critical. The component footprint is relatively small, maximizing board space utilization. Its robust design and high-quality materials ensure a long operational lifespan.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,502 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess