EN
  • EN
  • DE
  • IT

CS5503-BP

Part No CS5503-BP
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CS5503 - 20-BIT A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Active
Number of Bits 20
Number of Inputs 1
Input Type Single Ended
Data Interface Serial
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580697-CS5503-BP
Ultra Librarian 3D Model Ultra Librarian CS5503-BP CAD Model

Description

The 580697-CS5503-BP is an analog to digital converter (ADC) integrated circuit (IC) used in data acquisition applications. It is manufactured by Cirrus Logic Inc.

  • Packaging: Bulk
  • Standard Package: 1 piece
  • Configuration: Single-Ended
  • Architecture: Sigma-Delta
  • Resolution: 20 bits
  • Data Interface: Serial
  • Analog Voltage Supply: 4.5V to 5.5V
  • Digital Voltage Supply: 4.5V to 5.5V
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess