The CS5516-AS is a high-precision analog-to-digital converter (ADC) from Cirrus Logic. This ADC is designed for applications that require high resolution and accuracy in converting analog signals to digital data. It is commonly used in industrial control, instrumentation, and other data acquisition systems where precise measurements are critical. The CS5516-AS is known for its low noise performance and excellent linearity, ensuring reliable and accurate data conversion.
Applications:
- Industrial Process Control
- Weigh Scales
- Test and Measurement Equipment
- Medical Instrumentation
- Seismic Monitoring
Features:
- High Resolution: Provides high-resolution conversion for accurate measurement of analog signals.
- Low Noise: Minimizes noise to improve signal clarity and measurement accuracy.
- Excellent Linearity: Ensures accurate conversion across the entire input range.
- Integrated Digital Filter: Reduces unwanted noise and interference.
- SPI Interface: Enables easy communication with microcontrollers and other digital systems.
Benefits:
- Precise Measurements: Delivers highly accurate conversion results for reliable data acquisition.
- Improved Signal Clarity: Low noise performance ensures clear and accurate signal representation.
- Accurate Conversion: Excellent linearity guarantees accurate conversion across the entire input range.
- Reduced Noise Interference: Integrated digital filter minimizes noise and interference.
- Easy System Integration: SPI interface simplifies integration with digital systems.
Additional Details:
The CS5516-AS operates on a single power supply and is available in a compact package, making it easy to integrate into various applications. The device includes comprehensive documentation and support resources to facilitate design and implementation. Its robust design ensures reliable performance in demanding environments. The integrated digital filter helps to remove unwanted noise and interference, resulting in cleaner and more accurate data.