EN
  • EN
  • DE

CS61574A-IP1

Part No CS61574A-IP1
Manufacturer Cirrus Logic Inc.
Catalog Interface - Telecom
Description CS61574 - T1/E1 LINE INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Active
Function Line Interface Unit (LIU)
Interface E1, T1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Power (Watts) 350 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580735-CS61574A-IP1
Ultra Librarian 3D Model Ultra Librarian CS61574A-IP1 CAD Model

Description

The 580735-CS61574A-IP1 is an interface integrated circuit (IC) manufactured by Cirrus Logic Inc.

  • Category: Telecom Interface
  • IC Type: Line Interface Unit (LIU)
  • Power Rating: 350 mW
  • Interface: E1 and T1 interfaces
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Mounting Type: Through-hole
  • Package/Case: 28-DIP (0.600", 15.24mm)
  • Supplier Device Package: 28-PDIP
  • Operating Temperature: -40°C to 85°C
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001
  • Status: Active
  • Applications: Suitable for telecom interface applications

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Others
Lowest to $18.3934
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess