EN
  • EN
  • DE

EP9407-CRZ

Part No EP9407-CRZ
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microcontrollers
Description MPU ARM9 RISC 32-Bit 200MHz 272-Pin TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture ARM
Data Bus Width 32 b
RoHS Compliant
Win Source Part Number 988800-EP9407-CRZ
Categories Embedded - Microcontrollers
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP9407-CRZ CAD Model

Description

The EP9407-CRZ is an HDMI receiver IC manufactured by Cirrus Logic. It is designed to receive HDMI signals and convert them into various output formats, typically for display or processing. This chip is commonly used in devices such as set-top boxes, Blu-ray players, and other multimedia devices requiring HDMI connectivity.

Applications

  • Set-top boxes: Receives HDMI input from external sources like Blu-ray players or gaming consoles.
  • Blu-ray players: Processes HDMI signals from the Blu-ray disc drive and outputs video and audio to the display.
  • AV receivers: Integrates HDMI inputs from multiple sources and routes audio and video to the appropriate outputs.
  • Digital signage: Used in digital signage displays to receive and display content from HDMI sources.
  • Video conferencing systems: Receives HDMI input from cameras and other video sources for processing and transmission.

Features

  • HDMI 1.4 Receiver: Compliant with HDMI 1.4 specifications, supporting features like 3D video and Audio Return Channel (ARC).
  • HDCP Content Protection: Supports High-bandwidth Digital Content Protection (HDCP) to protect copyrighted content.
  • Integrated Equalizer: Includes an integrated equalizer to compensate for signal loss over long HDMI cables.
  • Audio Extraction: Extracts audio from the HDMI stream and outputs it in various formats, such as I2S or SPDIF.
  • Video Processing: May include basic video processing capabilities such as scaling and color space conversion.
  • Low Power Consumption: Designed for low power consumption to meet energy efficiency requirements.

Benefits

  • High-Quality HDMI Reception: Ensures reliable and high-quality reception of HDMI signals.
  • Content Protection: HDCP support enables the playback of protected content from various sources.
  • Long Cable Support: Integrated equalizer compensates for signal loss, allowing for the use of longer HDMI cables.
  • Flexible Audio Output: Audio extraction and various output formats provide flexibility in audio processing.
  • Energy Efficient: Low power consumption helps to reduce overall system power consumption.

Additional Details

The EP9407-CRZ is typically packaged in a QFP or QFN package. It requires a 3.3V power supply for operation. The datasheet provides detailed information on the pinout, electrical characteristics, and application circuit examples. Software drivers are often required to configure and control the chip. The specific video and audio output formats supported depend on the configuration and firmware of the device.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess