EN
  • EN
  • DE
Part No PA12
Manufacturer Cirrus Logic Inc.
Description POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1235024-PA12
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian PA12 CAD Model

Description

The PA12 is a high-voltage operational amplifier designed for precision applications. Manufactured by Cirrus Logic Inc., this amplifier offers excellent DC characteristics, including low offset voltage and low input bias current, making it suitable for instrumentation, data acquisition, and signal conditioning circuits. Its high-voltage capability allows it to drive loads with high voltage requirements, while its precision performance ensures accurate and reliable signal amplification.

Applications:

  • Instrumentation Amplifiers: Used in instrumentation amplifiers to amplify small signals with high accuracy.
  • Data Acquisition Systems: Employed in data acquisition systems to condition and amplify analog signals for digitization.
  • Signal Conditioning Circuits: Used in signal conditioning circuits to amplify, filter, and buffer analog signals.
  • High-Voltage Drivers: Suitable for driving high-voltage loads, such as piezoelectric actuators and high-voltage displays.
  • Precision Current Sources: Used in precision current source circuits to provide stable and accurate current.
  • Audio Amplification: Employed in audio amplification circuits for high-fidelity audio applications.

Features:

  • High Voltage Operation: Operates with high supply voltages, allowing it to drive high-voltage loads.
  • Low Offset Voltage: Offers low input offset voltage, minimizing errors in precision applications.
  • Low Input Bias Current: Features low input bias current, reducing errors caused by input impedance.
  • High Gain: Provides high open-loop gain, ensuring accurate signal amplification.
  • Wide Bandwidth: Offers wide bandwidth, allowing it to amplify signals with high frequency content.
  • Thermal Overload Protection: Includes thermal overload protection to prevent damage from excessive heat.

Benefits:

  • Accurate Signal Amplification: Provides accurate and reliable signal amplification due to low offset voltage and low input bias current.
  • High-Voltage Capability: Allows it to drive high-voltage loads, expanding application possibilities.
  • Improved System Performance: Enhances system performance in precision applications through its excellent DC characteristics.
  • Protection against Overload: Protects the device from damage due to thermal overload conditions.

Additional Details:

The PA12 typically requires external compensation components for stable operation. It is available in various packages, including DIP and SOIC. The amplifier's performance is optimized for precision applications, with careful attention paid to minimizing noise and distortion. It is commonly used in industrial, scientific, and medical instrumentation where accurate and reliable signal amplification is critical. Specific electrical parameters, such as slew rate, settling time, and common-mode rejection ratio (CMRR), are detailed in the product datasheet provided by Cirrus Logic Inc.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess