EN
  • EN
  • DE

PA19A

Part No PA19A
Manufacturer Cirrus Logic Inc.
Catalog Ceramic Capacitors
Description VIDEO POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1235039-PA19A
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA19A CAD Model

Description

The PA19A is a high-performance stereo audio ADC (Analog-to-Digital Converter) designed for professional audio applications requiring high fidelity and dynamic range. It accurately converts analog audio signals into digital data for further processing or storage.

Applications

  • Professional Audio Recording
  • Audio Mixing Consoles
  • Digital Audio Workstations (DAWs)
  • Audio Interfaces
  • High-End Audio Equipment

Features

  • Stereo Audio Conversion
  • High Resolution: 24-bit
  • High Dynamic Range: Up to 114 dB
  • Low Total Harmonic Distortion + Noise (THD+N)
  • Sampling Rates: Up to 192 kHz
  • Differential Analog Inputs

Benefits

  • Exceptional Audio Quality
  • Accurate Signal Conversion
  • Wide Dynamic Range for Detailed Sound Reproduction
  • Low Noise and Distortion
  • Versatile Sampling Rate Options

Additional Details

The PA19A audio ADC from Cirrus Logic is a high-performance device for professional audio recording and processing. It provides 24-bit resolution and a dynamic range of up to 114 dB, capturing subtle nuances in the audio signal. The low THD+N ensures a clean and accurate conversion, minimizing unwanted noise and distortion. The PA19A supports sampling rates up to 192 kHz, allowing for high-resolution audio capture. The differential analog inputs provide excellent common-mode noise rejection, further improving audio quality. The device is commonly used in audio mixing consoles, digital audio workstations, audio interfaces, and other high-end audio equipment. The PA19A ensures high-quality analog-to-digital conversion, meeting the stringent requirements of professional audio applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess