EN
  • EN
  • DE

AM29F400AB-150SC

Part No AM29F400AB-150SC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (524,288 x 8-Bit/262,144 x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143801-AM29F400AB-150SC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400AB-150SC CAD Model

Description

The AM29F400AB-150SC is a 4 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 524,288 bytes. This device offers a fast page access time to improve system performance. The AM29F400AB-150SC is designed for use in a wide range of applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single power supply operation: 5.0 V ±10%
  • High performance: Access times as fast as 150 ns
  • Low power consumption: Active current of 30 mA (typical) and standby current of 20 μA (typical)
  • Sector architecture: Uniform 64 KB sectors
  • Erase suspend/resume: Supports reading data during erase suspend
  • Unlock Bypass Program Command: Reduces overall programming time
  • Top or Bottom Boot Block configurations available
  • Hardware reset pin (RESET#): Hardware method to reset the device to reading array data
  • Common Flash Interface (CFI): Provides device-specific information to the system, allowing host software to easily configure itself to properly interface to the device
  • Automated write timing: Internally controlled timings optimize the write operation
  • WP#/ACC input pin: Provides hardware write protection of the entire memory array or fastest program times with ACC
  • Package options: Available in PLCC, TSOP, and SO packages
  • Reliable operation: 100,000 write/erase cycles (minimum)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure storage and retrieval of data, ensuring data integrity.
  • Ease of Integration: Facilitates quick integration into existing systems due to its standard interface and commands.
  • Cost Effective: Provides a cost-effective solution for applications needing non-volatile memory.

Additional Details

The AM29F400AB-150SC features a sector erase architecture with uniform 64 KB sectors, allowing for flexible memory management. The device also supports erase suspend and resume operations, allowing the system to read data from other sectors while one sector is being erased. This contributes to increased system responsiveness. It also offers hardware write protection to prevent accidental data corruption. The device is available in different package options to suit various PCB design requirements.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess