EN
  • EN
  • DE
Part No PA76
Manufacturer Cirrus Logic Inc.
Description POWER DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1235082-PA76
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA76 CAD Model

Description

The PA76 is a current-mode PWM amplifier manufactured by Cirrus Logic. This amplifier is designed for driving piezoelectric transducers and other high-capacitive loads. It features high efficiency and low distortion, making it suitable for ultrasound applications, haptic feedback systems, and other applications requiring precise control of high-voltage waveforms.

Applications

  • Ultrasound Transducers
  • Haptic Feedback Systems
  • Piezoelectric Actuators
  • Medical Imaging
  • NDT (Non-Destructive Testing) Equipment

Features

  • Current-Mode PWM Amplifier: Provides efficient and precise control of output current.
  • High Output Voltage: Suitable for driving high-capacitive loads.
  • Low Distortion: Ensures accurate signal reproduction.
  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Adjustable Gain: Allows for flexible signal scaling.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Precise Control: Current-mode PWM amplification enables accurate control of piezoelectric devices.
  • High Efficiency: Minimizes power consumption and extends battery life in portable applications.
  • Reliable Performance: Built-in protection features ensure robust and stable operation.

Additional Details

The PA76 is designed to deliver high-voltage waveforms with minimal distortion, making it suitable for applications requiring high precision. It features adjustable gain, allowing for flexible signal scaling to meet the specific requirements of different loads. The amplifier's current-mode PWM architecture ensures efficient operation, minimizing power dissipation and heat generation.

Its robust protection features, including overcurrent and thermal shutdown, ensure reliable performance under various operating conditions. The PA76 is commonly used in ultrasound systems to drive transducers, in haptic feedback systems to create realistic tactile sensations, and in other applications where precise control of high-voltage waveforms is essential. The amplifier’s performance characteristics and protection features make it a reliable choice for demanding applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.6756 $100.6756
2+ $97.5294 $195.0588
3+ $94.3831 $283.1493
4+ $91.2369 $364.9476
5+ $81.7983 $408.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess