EN
  • EN
  • DE

TR88017-CF-CS

Part No TR88017-CF-CS
Manufacturer Cirrus Logic Inc.
Catalog Specialized ICs
Description TR88017-CF-CS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Cirrus Logic Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 1101200-TR88017-CF-CS
Ultra Librarian 3D Model Ultra Librarian TR88017-CF-CS CAD Model

Description

The Cirrus Logic TR88017-CF-CS is a low-power, high-performance audio codec designed for a wide range of portable and embedded applications. This codec integrates a stereo audio DAC and ADC, along with various audio processing features, making it suitable for devices requiring high-quality audio playback and recording. The part number suffix likely denotes package type and specific configuration.

Applications

  • Portable Audio Players: High-fidelity audio playback for music and other audio content.
  • Smartphones and Tablets: Audio processing for voice calls, music playback, and multimedia applications.
  • Gaming Consoles: High-quality audio output and input for immersive gaming experiences.
  • Voice Recorders: Capturing high-fidelity audio for interviews, lectures, and other recording purposes.
  • Bluetooth Headsets: Wireless audio streaming with low power consumption.

Features

  • Stereo Audio DAC: Provides high-quality digital-to-analog conversion for audio playback.
  • Stereo Audio ADC: Provides high-quality analog-to-digital conversion for audio recording.
  • Low Power Consumption: Optimizes battery life in portable applications.
  • Integrated Audio Processing: Includes features such as equalization, noise reduction, and dynamic range compression.
  • Flexible Digital Interface: Supports various audio data formats and interfaces.
  • Compact Package: Enables integration into space-constrained designs.

Benefits

  • Superior Audio Quality: Delivers clear and detailed audio playback and recording.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced System Costs: Integration and optimized design lower overall system costs.
  • Enhanced User Experience: High-quality audio and advanced processing features enhance the user experience.

The TR88017-CF-CS typically supports various audio data formats, such as PCM and I2S, and offers a flexible digital interface that can be easily integrated with a variety of microprocessors and digital signal processors (DSPs). The codec also includes advanced audio processing features such as equalization, noise reduction, and dynamic range compression, which can be used to improve the quality of audio playback and recording in challenging environments. The compact package allows for easy integration into space-constrained designs, making it ideal for portable devices.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess