EN
  • EN
  • DE
  • IT

WM8215CSEFL/R

Part No WM8215CSEFL/R
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 10BIT 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Cirrus Logic Inc.
Package Tape & Reel
Product Status Obsolete
Number of Bits 10
Number of Channels 3
Power (Watts) 400 mW
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number WM8215
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843830-WM8215CSEFL/R
Ultra Librarian 3D Model Ultra Librarian WM8215CSEFL/R CAD Model

Description

The 843830-WM8215CSEFL/R is an integrated circuit (IC) from Cirrus Logic Inc. that belongs to the data acquisition - analog front end (AFE) category.

  • Package Type: Tape & Reel
  • Standard Package: 3,500 pieces
  • Power Consumption: 400 mW
  • Resolution: 10 bits
  • Analog Voltage Supply Range: 2.97V to 3.63V
  • Digital Voltage Supply Range: 2.97V to 3.63V
  • Number of Channels: 3
  • Mounting Type: Surface Mount
  • Package/Case: 32-VFQFN Exposed Pad
  • Supplier Device Package: 32-QFN (5x5)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
POWER MANAGEMENT IC / Channel AFE Bit
Lowest to $8.3075
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC PDSO16
Need more? Email Us
Renesas Electronics America
RAA730500 - MONOLITHIC PROGRAMMA / Channel AFE Bit
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 14BIT 48TQFP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $12.3483
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Channel AFE Bit
Need more? Email Us
Renesas Electronics America
IC POWER MANAGEMENT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess