EN
  • EN
  • DE

WM8501GED/RV

Part No WM8501GED/RV
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402511-WM8501GED/RV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WM8501GED/RV CAD Model

Description

The WM8501GED/RV is a high-performance stereo audio codec designed by Cirrus Logic, suitable for portable audio applications. It provides high-quality audio playback and recording capabilities with low power consumption, making it ideal for battery-powered devices. This codec integrates several features into a single chip, simplifying the design process and reducing the overall bill of materials.

Applications

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • Handheld gaming consoles
  • Other battery-powered audio devices

Features

  • Stereo Audio Codec: Supports high-quality stereo audio playback and recording.
  • Low Power Consumption: Designed for low power operation to maximize battery life.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones.
  • Multiple Input/Output Options: Offers various input and output interfaces for flexible system integration.
  • Programmable Audio Processing: Allows for customization of audio processing parameters.
  • Digital Volume Control: Provides precise digital volume control.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • High-Quality Audio Performance: Delivers excellent audio fidelity for an enhanced listening experience.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated solution simplifies audio system design and reduces time-to-market.
  • Reduced BOM Cost: Integration of multiple components reduces the overall bill of materials.
  • Space Savings: Compact package allows for smaller and more portable designs.

Additional Details

The WM8501GED/RV features include high-resolution ADCs and DACs, ensuring high-fidelity audio conversion. The integrated headphone amplifier offers sufficient power to drive a wide range of headphone impedances. The multiple input and output options allow for flexible connectivity with various audio sources and devices. The programmable audio processing allows designers to tailor the audio characteristics to specific application requirements. The digital volume control provides precise audio level adjustment without introducing distortion. The device is designed to operate over a wide voltage range and temperature range, making it suitable for a variety of environmental conditions.

For detailed technical specifications such as sampling rates, dynamic range, and signal-to-noise ratio, refer to the WM8501GED/RV datasheet.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1254 $65.6270
11+ $10.7692 $118.4612
17+ $10.4331 $177.3627
23+ $10.0959 $232.2057
30+ $9.7598 $292.7940
40+ $8.7503 $350.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess