EN
  • EN
  • DE

WM8805GEDS/RV

Part No WM8805GEDS/RV
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC TXRX S/PDIF 8:1 DGTL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Purpose Audio Transceiver
Applications Professional Audio
Number of Channels 8
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 32kHz to 192kHz
Case / Package 28-SSOP
Win Source Part Number 036509-WM8805GEDS/RV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8805GEDS/RV CAD Model

Description

The WM8805GEDS/RV is a high-performance S/PDIF transceiver designed by Cirrus Logic. It's designed to transmit and receive S/PDIF (Sony/Philips Digital Interface Format) audio data, commonly used in digital audio applications. This transceiver is often employed in devices requiring reliable and high-quality digital audio transmission and reception.

Applications:

  • AV receivers
  • Digital audio workstations (DAWs)
  • Sound cards
  • Digital mixing consoles
  • High-end audio equipment

Features:

  • S/PDIF transmitter and receiver
  • Low jitter performance
  • Supports sample rates up to 192kHz
  • Integrated PLL (Phase-Locked Loop)
  • Flexible clocking options
  • CMOS compatible inputs and outputs

Benefits:

  • High-Quality Digital Audio: Ensures reliable and accurate transmission and reception of digital audio signals.
  • Low Jitter: Minimizes timing errors, resulting in cleaner and more accurate audio reproduction.
  • Versatile Compatibility: Supports a wide range of audio formats and sample rates.
  • Simplified Design: Integrated PLL reduces the need for external components, simplifying the design process.
  • Flexible Integration: Flexible clocking options allow for easy integration into various system designs.

The WM8805GEDS/RV is designed to provide a low-jitter S/PDIF interface, ensuring high-quality digital audio transmission. The integrated PLL helps to minimize jitter and timing errors, contributing to a cleaner and more accurate audio signal. This transceiver supports a wide range of audio formats and sample rates, ensuring compatibility with various audio sources and systems. The flexible clocking options allow for easy integration into various system designs. The CMOS compatible inputs and outputs simplify interfacing with other digital components.

Specifications:

  • Interface: S/PDIF
  • Sample Rate: Up to 192 kHz
  • Jitter: Low
  • Power Consumption: Low

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0400 $51.6800
41+ $2.4944 $102.2704
63+ $2.4164 $152.2332
86+ $2.3385 $201.1110
111+ $2.2605 $250.9155
149+ $2.0267 $301.9783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess