EN
  • EN
  • DE

CISCO 00-00348 - Icron 4-Port USB 2.0 100m Cat 5e Extender System

Part No CISCO 00-00348 - Icron 4-Port USB 2.0 100m Cat 5e Extender System
Manufacturer CISCO
Catalog Network Cards
Description Icron 4-Port USB 2.0 100m Cat 5e Extender System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386974-CISCO 00-00348 - Icron 4-Port USB 2.0 100m Cat 5e Extender System
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 00-00348 - Icron 4-Port USB 2.0 100m Cat 5e Extender System CAD Model

Description

The CISCO 00-00348 represents a cutting-edge solution from Icron, designed to extend four USB 2.0 connections up to 100 meters over a single Cat 5e cable. This system is ideal for scenarios that require long-distance USB connections without sacrificing signal integrity or data transfer speeds. It is perfect for remote desktop USB connections, surveillance applications, industrial control, medical device connectivity, and more. This plug-and-play extender does not require any additional software for operation, making its installation straightforward and user-friendly. The extender's robust design ensures that it can operate in varied environmental conditions, providing reliable service without interruption. Additionally, its compatibility with various operating systems enhances its versatility, making it a valuable tool for extending the range of USB devices in a wide range of applications. The CISCO 00-00348 Icron extender system is a testament to innovative engineering, offering a practical solution for extended USB connectivity demands.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess