EN
  • EN
  • DE

CISCO 800-05008-02 - 2 port multichannel E1 port adapter G.703 120ohm

Part No CISCO 800-05008-02 - 2 port multichannel E1 port adapter G.703 120ohm
Manufacturer CISCO
Catalog Network Cards
Description 2 port multichannel E1 port adapter G.703 120ohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386957-CISCO 800-05008-02 - 2 port multichannel E1 port adapter G.703 120ohm
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-05008-02 - 2 port multichannel E1 port adapter G.703 120ohm CAD Model

Description

The CISCO 800-05008-02 port adapter marks a significant advancement in the convergence of voice and data services over high-capacity networks. It features two E1 ports designed to interface with G.703 signaling, accommodating the 120-ohm impedance standard prevalent in telecommunications. This design caters to the need for high-density E1 connectivity, facilitating the integration of multiple digital streams over a singular physical interface. The adapter excels in environments where telecommunications infrastructure relies heavily on E1 trunks for broadband access and multiservice aggregation, providing a versatile solution for managing complex, multi-channel configurations. Its support for the G.703 standard is critical for ensuring the integrity and quality of digital signal transmissions, directly impacting the effectiveness of voice, data, and video services. Through this port adapter, businesses are empowered to streamline their network operations, reducing the need for multiple interfaces while optimizing the use of available E1 lines. Scalability, reliability, and compatibility with Cisco devices are hallmarks of this adapter, making it a strategic addition to networks aiming to enhance efficiency and performance in handling advanced telecommunication functions.

You May Also Be Interested in

HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess