EN
  • EN
  • DE

CISCO ACS-2900-RM-19 - 19 inch rack mount kit for Cisco 2911/2921/2951 ISR

Part No CISCO ACS-2900-RM-19 - 19 inch rack mount kit for Cisco 2911/2921/2951 ISR
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco Rack mount kit. Swivel angle: 90°Cisco ACS-2900-RM-19 19 inch rack mount kit for Cisco 2911/2921/2951 ISR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387329-CISCO ACS-2900-RM-19 - 19 inch rack mount kit for Cisco 2911/2921/2951 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-2900-RM-19 - 19 inch rack mount kit for Cisco 2911/2921/2951 ISR CAD Model

Description

The CISCO ACS-2900-RM-19 is a 19-inch rack mount kit meticulously designed for the efficient installation of Cisco 2911, 2921, and 2951 Integrated Services Routers (ISRs) into a standard rack framework. This rack mount kit is invaluable for businesses that prioritize the organization, accessibility, and cooling of their network devices to maintain an optimal operational environment. Manufactured to meet Cisco's exact quality and compatibility standards, this kit provides everything needed for a secure installation, including brackets and mounting hardware. It enables an efficient use of space and ensures your Cisco ISR routers are securely anchored within the rack, thus protecting your investment and ensuring continued access to critical network resources. This official Cisco accessory is essential for creating a scalable and manageable network infrastructure, facilitating maintenance, and future expansion.

You May Also Be Interested in

CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 2960-X and 2960XR
Need more? Email Us
CISCO
Cisco 1100 Series Router Rackmount Wallmount Kit
Need more? Email Us
CISCO
AP1815i Mounting Bracket
Need more? Email Us
CISCO
Cisco ACS-890-RM-19Rack Mount Kit for Cisco 890 Series Integrated Services Router
Need more? Email Us
CISCO
Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Need more? Email Us
CISCO
Nexus 9K Fixed Rack Mount Kit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess