EN
  • EN
  • DE

CISCO AIR-ANT2547V-N - 2.4 GHz 4dBi/5 GHz 7dBi Dual Band Omni Antenna, N

Part No CISCO AIR-ANT2547V-N - 2.4 GHz 4dBi/5 GHz 7dBi Dual Band Omni Antenna, N
Manufacturer CISCO
Catalog Antenna
Description Cisco AIR-ANT2547V-N=
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Antenna
Win Source Part Number 1385365-CISCO AIR-ANT2547V-N - 2.4 GHz 4dBi/5 GHz 7dBi Dual Band Omni Antenna, N
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-ANT2547V-N - 2.4 GHz 4dBi/5 GHz 7dBi Dual Band Omni Antenna, N CAD Model

Description

The CISCO AIR-ANT2547V-N is a high-performance dual-band omni-directional antenna designed to extend the range and increase the performance of wireless networks operating across the 2.4 GHz and 5 GHz frequency bands. With a gain of 4 dBi in the 2.4 GHz band and 7 dBi in the 5 GHz band, this antenna ensures enhanced signal strength and coverage, making it ideal for outdoor and indoor applications requiring omnidirectional coverage. The N-type connector ensures compatibility with a wide range of wireless equipment, facilitating easy installation and integration into existing networks. The robust design of the CISCO AIR-ANT2547V-N makes it suitable for a variety of environments, offering reliable performance and improved wireless connectivity for businesses, educational institutions, and government organizations.

You May Also Be Interested in

CISCO
LTE articulating dipole antenna 698-960,1448-1511,1710-2690
Need more? Email Us
CISCO
2.2dBi/2.4Ghz,5.0dBi/5GHz DualBand Dipole Antenna
Need more? Email Us
CISCO
Cisco AIR-ANT2524V4C-R
Need more? Email Us
CISCO
LTE SMA dipole antenna 698-960,1448-1511,1710-2690
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess