EN
  • EN
  • DE

CISCO AIR-ANT2524V4C-R - 2.4GHz 2dBi/5GHz 4dBi Ceiling Mount Omni Ant.

Part No CISCO AIR-ANT2524V4C-R - 2.4GHz 2dBi/5GHz 4dBi Ceiling Mount Omni Ant.
Manufacturer CISCO
Catalog Antenna
Description Cisco AIR-ANT2524V4C-R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Antenna
Win Source Part Number 1385357-CISCO AIR-ANT2524V4C-R - 2.4GHz 2dBi/5GHz 4dBi Ceiling Mount Omni Ant.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-ANT2524V4C-R - 2.4GHz 2dBi/5GHz 4dBi Ceiling Mount Omni Ant. CAD Model

Description

The CISCO AIR-ANT2524V4C-R is designed to blend seamlessly into any environment with its ceiling-mount feature, providing a discreet yet powerful solution for extending wireless network coverage. It offers 2dBi gain for 2.4 GHz and 4dBi for 5 GHz, making it well-suited for providing balanced performance across both frequency bands. This omni-directional antenna is engineered to support a wide range of wireless protocols, ensuring compatibility with advanced networking technologies. The ceiling mount design not only enhances aesthetic appeal but also optimizes antenna positioning to maximize signal coverage and penetration, particularly in indoor settings such as office buildings, schools, and hospitals. This antenna is ideal for organizations looking to improve their wireless network's reach and reliability without intrusive hardware installations.

You May Also Be Interested in

CISCO
LTE articulating dipole antenna 698-960,1448-1511,1710-2690
Need more? Email Us
CISCO
Cisco AIR-ANT2544V4M-R
Need more? Email Us
CISCO
Cisco AIR-ANT2451NV-R. Antenna gain level (max): 3 dBi
Need more? Email Us
CISCO
Cisco Diversity Omnidirectional Antenna
Need more? Email Us
CISCO
Cisco AIR-ANT2524V4C-R
Need more? Email Us
CISCO
Cisco Aironet 7-dBi Diversity Patch Antenna
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess