EN
  • EN
  • DE

SP-T2A-F 32.768KHZ 6PF

Part No SP-T2A-F 32.768KHZ 6PF
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 339170-SP-T2A-F 32.768KHZ 6PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP-T2A-F 32.768KHZ 6PF CAD Model

Description

The SP-T2A-F 32.768KHZ 6PF is a crystal oscillator manufactured by Stanley Electric Co. Crystal oscillators are electronic components that generate a precise and stable frequency, commonly used as a timing source in electronic circuits. The '32.768KHZ' indicates the oscillation frequency, which is a standard frequency for real-time clocks (RTCs) due to its easy division to obtain one-second intervals. The '6PF' likely refers to the load capacitance required for the crystal to oscillate correctly.

Applications:

  • Real-time clocks (RTCs): Providing the timing source for RTC circuits in computers, embedded systems, and other electronic devices.
  • Microcontrollers: Generating the clock signal for microcontrollers and other digital circuits.
  • Timers and counters: Providing a precise timing reference for timer and counter circuits.
  • Frequency standards: Used as a frequency standard in various electronic applications.
  • Consumer electronics: Utilized in devices such as watches, clocks, and other timekeeping devices.

Features:

  • Precise frequency: Generates a highly accurate 32.768 kHz frequency.
  • Stable oscillation: Maintains a stable frequency over a wide range of operating conditions.
  • Low power consumption: Suitable for battery-powered applications.
  • Compact size: Allows for easy integration into small electronic devices.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.

Benefits:

  • Accurate timekeeping: Ensures accurate timekeeping in RTC applications.
  • Reliable operation: Provides a stable and reliable clock signal for electronic circuits.
  • Long battery life: Minimizes power consumption in battery-powered devices.
  • Easy integration: Simplifies circuit design and assembly.
  • Cost-effective solution: Offers a cost-effective timing solution for various applications.

Additional Details:

The SP-T2A-F is a surface-mount crystal oscillator, which means it's designed to be soldered directly onto the surface of a printed circuit board (PCB). The 6 pF load capacitance is a crucial parameter that must be matched in the circuit design to ensure the crystal oscillates at its specified frequency. The crystal's stability is affected by temperature variations; therefore, the datasheet should be consulted for the frequency stability specifications over the operating temperature range. Other key parameters include the series resistance (ESR), which affects the crystal's startup time and power consumption. The drive level, which is the power dissipated in the crystal, must also be considered to prevent crystal damage. Designers should refer to the Stanley Electric Co. datasheet for detailed electrical characteristics, mechanical dimensions, and handling precautions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess