EN
  • EN
  • DE

CISCO AIR-AP1815I-E-K9C - Cisco Aironet Mobility Express 1815i Series

Part No CISCO AIR-AP1815I-E-K9C - Cisco Aironet Mobility Express 1815i Series
Manufacturer CISCO
Catalog Access Point
Description Cisco 1815i
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385223-CISCO AIR-AP1815I-E-K9C - Cisco Aironet Mobility Express 1815i Series
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1815I-E-K9C - Cisco Aironet Mobility Express 1815i Series CAD Model

Description

The CISCO AIR-AP1815I-E-K9C enriches the Aironet 1815 series with a focus on simplifying wireless network deployment through Cisco's Mobility Express solution. Tailored for small to medium-sized business applications, this access point incorporates the best-in-class features of the 1815i with added ease of setup and management, eliminating the need for a physical controller. It combines 802.11ac Wave 2 technology with an attractive, compact design, offering superior performance and a seamless user experience. The integrated internal antennas provide robust coverage and reliable connectivity, key for supporting a multitude of devices and high-bandwidth applications. Security, always a paramount concern, is addressed with advanced protection mechanisms to thwart unauthorized access and protect data integrity. The AIR-AP1815I-E-K9C is an optimal solution for businesses seeking to deploy a powerful, scalable wireless network easily and cost-effectively.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-215
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess