EN
  • EN
  • DE

CISCO AIR-CAB020LL-R - 20 ft LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS

Part No CISCO AIR-CAB020LL-R - 20 ft LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS
Manufacturer CISCO
Catalog Cables
Description Cisco Cable low-loss 6m + RP-TNC connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385431-CISCO AIR-CAB020LL-R - 20 ft LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-CAB020LL-R - 20 ft LOW LOSS CABLE ASSEMBLY W/RP-TNC CONNECTORS CAD Model

Description

The CISCO AIR-CAB020LL-R is a premium 20 ft low loss cable assembly, expertly manufactured to cater to demanding wireless networking requirements. It is equipped with RP-TNC connectors, ensuring compatibility with a wide array of Cisco access points and external antennas. Designed to significantly reduce signal attenuation, this cable assembly enables the deployment of wireless equipment over greater distances without compromising signal strength or network integrity. Its robust design makes it suitable for use in a variety of environments, including challenging outdoor settings, providing the flexibility needed for complex network configurations. The AIR-CAB020LL-R is an invaluable tool for network administrators looking to extend their wireless network's reach, offering a reliable solution for connecting remote antennas to access points, thereby enhancing the overall performance and coverage of the wireless network.

You May Also Be Interested in

NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess