EN
  • EN
  • DE

CISCO AIR-LAP1252AG-E-K9 - Cisco Aironet 1252 Wireless Access Point - 600Mbps

Part No CISCO AIR-LAP1252AG-E-K9 - Cisco Aironet 1252 Wireless Access Point - 600Mbps
Manufacturer CISCO
Catalog Access Point
Description Cisco 802.11a/g/n-draft 2.0 2.4/5-GHz Modular Unified AP; 6 RP-TNC ETSI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385211-CISCO AIR-LAP1252AG-E-K9 - Cisco Aironet 1252 Wireless Access Point - 600Mbps
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-LAP1252AG-E-K9 - Cisco Aironet 1252 Wireless Access Point - 600Mbps CAD Model

Description

The CISCO AIR-LAP1252AG-E-K9 is a high-performance, modular access point designed for the most demanding enterprise wireless LAN deployments. As a member of the Cisco Aironet 1250 Series, it is the industry's first access point to support IEEE 802.11n draft 2.0, offering throughput of up to 600 Mbps. This capability enables businesses to support a higher density of wireless clients and an increased level of data throughput, enhancing the performance of business applications and increasing productivity. The 1252AG offers dual-band support for 802.11a/g and draft-n technologies, ensuring compatibility with a wide range of devices and network configurations. Its modular design allows for field upgrades to meet future needs, making it a future-proof investment for organizations looking to leverage the latest WiFi technologies. With robust security features, extensive management tools, and unparalleled reliability, the CISCO AIR-LAP1252AG-E-K9 stands out as a premium solution for enterprise-grade wireless networking.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Hewlett Packard Enterprise MSM415 RF Security SensorThe HP Mobility Security IDS/IPS System is comprised of HP RF Manager and MSM415 Sensors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess