EN
  • EN
  • DE

CISCO AIR-PWR-B - Cisco Systems AIR-PWR-B PwrSpply 100-240 PwrSpply:100-240VAC,48VDC:AP1130,1140,1240,1260,13

Part No CISCO AIR-PWR-B - Cisco Systems AIR-PWR-B PwrSpply 100-240 PwrSpply:100-240VAC,48VDC:AP1130,1140,1240,1260,13
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco AIR-PWR-B. Purpose: WLAN access point, Power supply type: Indoor, Input voltage: 100-240 VA Cisco Aironet power supply is not included with the Cisco Aironet 1140 Series and may be purchased separately. The AIR-PWR-B is the recommended power supply for the 1140 Series.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Manufacturer CISCO
Win Source Part Number 1387298-CISCO AIR-PWR-B - Cisco Systems AIR-PWR-B PwrSpply 100-240 PwrSpply:100-240VAC,48VDC:AP1130,1140,1240,1260,13
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-PWR-B - Cisco Systems AIR-PWR-B PwrSpply 100-240 PwrSpply:100-240VAC,48VDC:AP1130,1140,1240,1260,13 CAD Model

Description

The CISCO AIR-PWR-B power supply is a versatile solution designed to support a wide range of Cisco access points, including the AP1130, 1140, 1240, 1260, and 1300 series. Offering an input voltage range of 100-240VAC and outputting 48VDC, it is suitable for use in diverse electrical environments around the world. This flexibility makes it an essential accessory for global businesses seeking to standardize their wireless network infrastructure across multiple locations. The AIR-PWR-B ensures that your Cisco access points receive a stable and reliable power source, enhancing overall network performance and reducing the risk of downtime due to power inconsistencies. Its robust design and construction are aligned with Cisco's quality standards, providing a dependable power solution that helps to maximize the efficiency and longevity of your wireless networking equipment.

You May Also Be Interested in

CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess