EN
  • EN
  • DE

CISCO APS31123IDL20 - SFP-1G-LX 1.25G 10km SFP Transceiver module Single

Part No CISCO APS31123IDL20 - SFP-1G-LX 1.25G 10km SFP Transceiver module Single
Manufacturer CISCO
Catalog Sfp
Description SFP-1G-LX 1.25G 10km SFP Transceiver module Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387603-CISCO APS31123IDL20 - SFP-1G-LX 1.25G 10km SFP Transceiver module Single
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO APS31123IDL20 - SFP-1G-LX 1.25G 10km SFP Transceiver module Single CAD Model

Description

The CISCO APS31123IDL20 is a single-mode SFP (Small Form-Factor Pluggable) transceiver designed for long-range optical communication. With a data rate of 1.25 Gigabits per second (Gbps), it is ideal for gigabit Ethernet applications across extended distances. Operating at a wavelength of 1310 nm, this module can efficiently transmit data up to 10 kilometers, providing a scalable and flexible solution for connecting networks over a large geographical area. The transceiver uses an LC type connector, ensuring wide compatibility with various networking equipment, including switches, routers, and network interface cards. Its digital optical monitoring (DOM) function allows for real-time monitoring of the operational parameters, enhancing the system's reliability and performance. Designed for hot-swapping, the APS31123IDL20 enables easy and rapid deployment or upgrading of network equipment without disrupting the network. It is an essential component for enterprise networking, metropolitan area networks, and other applications requiring long-distance, high-speed data transmission.

You May Also Be Interested in

HP
HPE X121
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess