EN
  • EN
  • DE

IBM 60-1000752-02 - Brocade Fan Assembly for IBrocade/IBM

Part No IBM 60-1000752-02 - Brocade Fan Assembly for IBrocade/IBM
Manufacturer IBM
Catalog Fan
Description Brocade Fan Assembly for IBrocade/IBM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1416506-IBM 60-1000752-02 - Brocade Fan Assembly for IBrocade/IBM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 60-1000752-02 - Brocade Fan Assembly for IBrocade/IBM CAD Model

Description

The IBM 60-1000752-02 is a specialized Brocade Fan Assembly, designed to be compatible with select IBrocade and IBM networking devices. This component is crucial for maintaining optimal operating temperatures, ensuring that the networking hardware performs at peak efficiency without overheating. Overheating can lead to hardware malfunctions, reduced lifespan, and decreased performance, making the fan assembly an essential part of any networking system. This particular model is engineered to work seamlessly with Brocade and IBM hardware, providing a precise fit and efficient cooling. It is an OEM part, guaranteeing reliability and performance that matches the original specifications of the networking system. The fan assembly is built for durability and efficient operation, minimizing noise while maximizing airflow, thus ensuring that network devices maintain stable and reliable connections essential for business operations and data centers. Integrating this fan assembly helps prolong the hardware's operational life and maintain its high-performance levels, making it an important investment for any IT infrastructure.

You May Also Be Interested in

CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess