EN
  • EN
  • DE

CISCO ASA5520-K8 - ASA 5520 Appliance with SW, HA, 4GE+1FE, DES

Part No CISCO ASA5520-K8 - ASA 5520 Appliance with SW, HA, 4GE+1FE, DES
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA 5520 Firewall Edition
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385960-CISCO ASA5520-K8 - ASA 5520 Appliance with SW, HA, 4GE+1FE, DES
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5520-K8 - ASA 5520 Appliance with SW, HA, 4GE+1FE, DES CAD Model

Description

The CISCO ASA5520-K8 is a robust security appliance designed to provide comprehensive firewall and VPN solutions for medium to large-sized networks. This ASA 5520 model comes equipped with software, high availability (HA) support, four Gigabit Ethernet interfaces plus one Fast Ethernet interface, and Data Encryption Standard (DES) for secure communications. The appliance is engineered to deliver exceptional security protection against a wide range of threats including malware, spyware, and network attacks while ensuring secure remote access and site-to-site connections. Its HA capabilities ensure minimal downtime and continuous business operations by allowing for an active/standby or active/active configuration, providing redundancy and fault tolerance. The inclusion of four Gigabit Ethernet ports allows for high-speed connectivity and efficient traffic management, making the ASA5520-K8 suitable for organizations looking to bolster their network security without compromising on performance. The device also features Cisco's Adaptive Security Algorithm, which dynamically adjusts security policies based on network traffic patterns to offer real-time protection. The DES encryption feature, although not as strong as its successor AES, still provides a layer of security for less sensitive data, ensuring that communications are shielded from unauthorized access. Overall, the CISCO ASA5520-K8 is a versatile and reliable security solution designed for businesses seeking to protect their network infrastructure against emerging threats while maintaining high availability and performance.

You May Also Be Interested in

CISCO
Cisco SA 520 Security Appliance
Need more? Email Us
Juniper Networks
Juniper SRX300
Need more? Email Us
CISCO
Cisco Firepower 2130 NGFW
Need more? Email Us
CISCO
Cisco ASA 5585-X Firewall Edition
Need more? Email Us
CISCO
2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Need more? Email Us
CISCO
CHECKPOINT T-120 SECURITY APPLIANCE
Need more? Email Us
CISCO
ASA 5585-X Half Width Network Module 4 SFP+ ports
Need more? Email Us
CISCO
Cisco ASA 5540 Firewall Edition
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess