EN
  • EN
  • DE

CISCO ASR1001-PWR-AC - Cisco ASR1001 AC Power Supply

Part No CISCO ASR1001-PWR-AC - Cisco ASR1001 AC Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco ASR1001-PWR-AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387172-CISCO ASR1001-PWR-AC - Cisco ASR1001 AC Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASR1001-PWR-AC - Cisco ASR1001 AC Power Supply CAD Model

Description

The CISCO ASR1001-PWR-AC is an AC Power Supply module designed specifically for the Cisco ASR 1001 Series Router. This power supply provides the necessary electrical power to support the router's operations, ensuring a reliable and continuous power source. Engineered for efficiency and performance, the CISCO ASR1001-PWR-AC is a critical component for network infrastructures that require high availability and minimal downtime. The unit is designed to convert AC power from a wall outlet into a usable form of power for the router, helping it to maintain optimal performance levels. With its robust construction, this power supply is built to withstand the rigors of a data center environment, offering a durable solution that prolongs the life of your networking equipment. Furthermore, it allows for hot swap functionality, enabling you to replace the power supply without disrupting the router’s operation or causing network downtime. This feature is particularly useful in maintaining 24/7 network availability. The Cisco ASR1001 series is known for its scalability and flexibility, making this power supply an essential asset for businesses looking to expand their network capabilities without compromising on performance or reliability.

You May Also Be Interested in

CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess