EN
  • EN
  • DE

CISCO N2200-PAC-400W - N2K/N3K AC Power Supply Std airflow exhaust)

Part No CISCO N2200-PAC-400W - N2K/N3K AC Power Supply Std airflow exhaust)
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco N2200-PAC-400W. Product type: Power supply, Product colour: Grey. Compatibility: Cisco Nexus 2200. Total power: 400 W, AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387224-CISCO N2200-PAC-400W - N2K/N3K AC Power Supply Std airflow exhaust)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N2200-PAC-400W - N2K/N3K AC Power Supply Std airflow exhaust) CAD Model

Description

The CISCO N2200-PAC-400W is specifically crafted for the Nexus 2200 series and certain Nexus 3000 series switches, providing a standard airflow exhaust power supply solution. This 400W AC power supply unit (PSU) is designed to deliver high operational efficiency and reliability for data center environments. Its compatibility with both the Nexus 2200 and select Nexus 3000 series models ensures a versatile power solution for a range of networking setups. Engineered to support standard airflow exhaust configurations, it aids in maintaining optimal temperature levels within the network infrastructure, enhancing the performance and longevity of the devices. The N2200-PAC-400W comes with advanced features such as hot-swappability, allowing for easy replacement without the need for system downtime, thus ensuring continuous network availability. Furthermore, its energy-efficient design helps reduce power consumption, lowering operational costs while supporting environmental sustainability initiatives. With built-in protection mechanisms, this PSU provides a secure and reliable power source, making it an ideal choice for supporting critical networking operations.

You May Also Be Interested in

CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess