EN
  • EN
  • DE

CISCO ASR1004-PWR-AC - Cisco ASR1004 AC Power Supply,Spare

Part No CISCO ASR1004-PWR-AC - Cisco ASR1004 AC Power Supply,Spare
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco ASR1004 AC Power Supply,Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387219-CISCO ASR1004-PWR-AC - Cisco ASR1004 AC Power Supply,Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASR1004-PWR-AC - Cisco ASR1004 AC Power Supply,Spare CAD Model

Description

The CISCO ASR1004-PWR-AC is a high-performing AC power supply designed specifically for the Cisco ASR 1004 Router. This spare unit ensures your network infrastructure remains operational, providing a reliable power source in the event of a primary power supply failure. Engineered to meet the rigorous power demands of the ASR 1004 Router, it offers enhanced power efficiency and supports seamless network operations without interruptions. Its robust design is tailored to withstand the challenging conditions of a professional networking environment, ensuring longevity and durability. The power supply is easy to install, enabling a quick and hassle-free replacement process. With safety and compliance certifications, the CISCO ASR1004-PWR-AC guarantees a secure power solution, keeping your network devices protected against power anomalies. Its compact size does not compromise on power, offering an efficient way to manage your network's energy consumption. This spare AC power supply is an essential component for maintaining continuous network availability, making it an invaluable asset for businesses that rely on the Cisco ASR 1004 Router for their operations.

You May Also Be Interested in

Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess