EN
  • EN
  • DE

SUPERMICRO PWS-703P-1R - Supermicro 700W/750W 1U Redundant Power Supply

Part No SUPERMICRO PWS-703P-1R - Supermicro 700W/750W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-703P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435729-SUPERMICRO PWS-703P-1R - Supermicro 700W/750W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-703P-1R - Supermicro 700W/750W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-703P-1R is a cutting-edge 700W power supply unit capable of peaking at 750W, tailored for 1U superdense server systems. Engineered for redundancy, it significantly reduces the risk of system downtime in critical operational environments. Its 80 PLUS Platinum certification underscores its exceptional energy efficiency, ensuring operational cost savings and reduced environmental impact through minimized power wastage. This PSU is equipped with hot-swappable modules that facilitate easy maintenance and upgrades without disrupting server operations. It offers a reliable defense against power anomalies with its comprehensive set of protection features, including overcurrent, overvoltage, and short-circuit protections. With its superior design tailored to fit Supermicro's 1U server chassis, the PWS-703P-1R is the ideal choice for organizations that demand high availability and efficiency from their server infrastructure.

You May Also Be Interested in

NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess