EN
  • EN
  • DE

SUPERMICRO PWS-651-1R - Supermicro 650 Watt Redundant Power Supply

Part No SUPERMICRO PWS-651-1R - Supermicro 650 Watt Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-651-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435764-SUPERMICRO PWS-651-1R - Supermicro 650 Watt Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-651-1R - Supermicro 650 Watt Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-651-1R delivers a robust 650-watt output in a redundant configuration, ensuring that your critical server and networking applications are always powered. Designed for 1U rackmount systems, this power supply features a highly efficient architecture that minimizes waste, reducing energy costs and improving overall environmental footprint. Its redundant design is critical for applications requiring high availability, as it can seamlessly switch to a backup unit in case of a power module failure, thereby maintaining continuous operation. With hot-swap capability, maintenance and replacement become hassle-free, enhancing system uptime. The PWS-651-1R also includes comprehensive circuit protection to guard against overvoltage, overcurrent, and short-circuiting, ensuring the longevity and reliability of both the power supply and the connected equipment. Its compatibility with a broad range of Supermicro server systems makes it a versatile choice for IT professionals looking for dependable power solutions.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess