EN
  • EN
  • DE

CISCO C2960S-BLANK - 2960S Blank Module slot cover

Part No CISCO C2960S-BLANK - 2960S Blank Module slot cover
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description 2960S Blank Module slot cover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385228-CISCO C2960S-BLANK - 2960S Blank Module slot cover
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C2960S-BLANK - 2960S Blank Module slot cover CAD Model

Description

The CISCO C2960S-BLANK is an essential accessory designed for use with Cisco's Catalyst 2960-S series switches. This blank module slot cover is specifically crafted to fit into unused network module slots in the switch, providing a dust and debris shield that maintains the internal components' integrity. Beyond its primary protective role, it also contributes to airflow regulation within the switch chassis, helping to maintain optimal cooling for the operational modules. Its use is crucial for environments that prioritize the longevity and reliability of their networking equipment. The C2960S-BLANK is constructed from durable materials matching the quality and aesthetics of the Catalyst 2960-S series, ensuring a seamless fit and maintaining the professional appearance of the networking setup. Installing this blank module slot cover is straightforward, requiring no tools, and it can be easily removed if the slot is to be utilized in the future. For organizations utilizing Cisco Catalyst 2960-S switches, incorporating the C2960S-BLANK is a proactive measure to protect and preserve their investment in the Cisco networking ecosystem.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess