EN
  • EN
  • DE

CISCO C3KX-NM-10G - Cisco Catalyst 3K-X 10G Network Module

Part No CISCO C3KX-NM-10G - Cisco Catalyst 3K-X 10G Network Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco C3KX-NM-10G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387031-CISCO C3KX-NM-10G - Cisco Catalyst 3K-X 10G Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-NM-10G - Cisco Catalyst 3K-X 10G Network Module CAD Model

Description

The CISCO C3KX-NM-10G Network Module exemplifies cutting-edge technology engineered for Catalyst 3K-X series switches, empowering them to support high-speed data transmission and connectivity. This module signifies a strategic enhancement, designed to equip Cisco Catalyst 3K-X series switches with two X2 10-Gigabit Ethernet ports, thereby vastly expanding the switches' capabilities to manage and process large volumes of data with remarkable efficiency. Aimed at organizations that require high-bandwidth connectivity, the C3KX-NM-10G emerges as an essential component, enabling seamless integration of 10G technology into existing network infrastructures. The module's ability to facilitate swift and reliable data transfer makes it particularly suitable for data centers, enterprise networks, and high-performance computing environments where bandwidth demands are constantly escalating. Beyond its prowess in accelerating data throughput, this network module is engineered with operational flexibility in mind, allowing for easy installation and compatibility with a broad range of optical interfaces, thus providing network administrators with the versatility to adapt to various networking requirements. Furthermore, the CISCO C3KX-NM-10G embodies an investment in future-proofing network infrastructures, offering scalability and ensuring that enterprises can navigate the challenges of rapid technological evolution without frequent hardware replacements. In essence, this network module is a testament to Cisco's dedication to innovation and its commitment to delivering solutions that enhance network performance, reliability, and the overall efficiency of enterprise-grade communications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess