EN
  • EN
  • DE

CISCO C3KX-PWR-350WAC - Cisco Catalyst 3K-X 350W AC Power Supply

Part No CISCO C3KX-PWR-350WAC - Cisco Catalyst 3K-X 350W AC Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco C3KX-PWR-350WAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387220-CISCO C3KX-PWR-350WAC - Cisco Catalyst 3K-X 350W AC Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PWR-350WAC - Cisco Catalyst 3K-X 350W AC Power Supply CAD Model

Description

Designed to deliver a robust and stable power source, the CISCO C3KX-PWR-350WAC Power Supply is an integral component for Cisco Catalyst 3K-X series switches, offering 350 watts of AC power. This power supply unit is crafted to cater to the needs of small to medium-sized network environments where reliable power delivery is paramount but the energy demands are comparatively modest. The 350W AC power supply ensures the continuity and efficiency of network operations, providing a dependable foundation for businesses to run their critical applications without interruption. Featuring built-in protective mechanisms, the C3KX-PWR-350WAC safeguards against power surges, over-voltage, under-voltage, and thermal overload, thus ensuring the protection of both the power supply and the switch it energizes. This unit has been engineered for seamless compatibility with Cisco Catalyst 3K-X series switches, facilitating easy installation that minimizes system downtime. The addition of hot-swap capabilities further enhances its value, allowing network administrators to replace or upgrade the power supply without disrupting network services. Energy efficiency is a hallmark of this power supply, incorporating advanced technologies designed to minimize power wastage and contribute to a reduction in operational costs over time. In essence, the CISCO C3KX-PWR-350WAC Power Supply stands as a testament to Cisco's commitment to providing reliable, efficient, and user-friendly power solutions that support the continuous and cost-effective operation of enterprise networking systems.

You May Also Be Interested in

CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess