EN
  • EN
  • DE

CISCO C4KX-FAN-R - Catalyst 4500X front to back cooling fan

Part No CISCO C4KX-FAN-R - Catalyst 4500X front to back cooling fan
Manufacturer CISCO
Catalog Fan
Description Cisco C4KX-FAN-R. Material: Metal, Plastic, Product colour: Burgundy, Grey, Number of fans: 2 fan(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385896-CISCO C4KX-FAN-R - Catalyst 4500X front to back cooling fan
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C4KX-FAN-R - Catalyst 4500X front to back cooling fan CAD Model

Description

The CISCO C4KX-FAN-R is specifically designed for the Catalyst 4500X series, offering a front to back cooling solution that enhances airflow efficiency across the network device. This critical component underscores Cisco's dedication to providing advanced cooling technologies that meet the high-performance needs of their networking devices. The fan's orientation ensures that air is drawn in from the front and expelled at the back, optimizing the thermal management of the device and preventing hot spots that could impair functionality. Its precise engineering guarantees compatibility with the Catalyst 4500X series, making it an integral part of the device's cooling system. The ease of installation and maintenance of the C4KX-FAN-R allows for quick replacement, ensuring minimal downtime and continued network resilience. Constructed with high-quality materials, this fan is built to last, offering reliability and performance that network administrators can depend on. Choosing the CISCO C4KX-FAN-R for the Catalyst 4500X series ensures enhanced thermal management, preserving the longevity and efficiency of the network device.

You May Also Be Interested in

CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess