EN
  • EN
  • DE

CISCO CAB-SS-V35FC - Cisco Smart Serial to V.35 DCE Female 10ft Cable

Part No CISCO CAB-SS-V35FC - Cisco Smart Serial to V.35 DCE Female 10ft Cable
Manufacturer CISCO
Catalog Cables
Description Cisco Smart Serial Cable M/34 V.35 DCE (B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385408-CISCO CAB-SS-V35FC - Cisco Smart Serial to V.35 DCE Female 10ft Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-SS-V35FC - Cisco Smart Serial to V.35 DCE Female 10ft Cable CAD Model

Description

The CISCO CAB-SS-V35FC is a high-quality connectivity solution specifically designed to facilitate reliable and secure communication between Cisco networking hardware and external devices. This 10-foot cable features a Smart Serial connector on one end and a V.35 DCE (Data Communication Equipment) female interface on the other. It is engineered to provide a superior connection for data transmission and networking purposes. The Smart Serial interface is a proprietary Cisco connection used in a variety of its routers and switches, offering a compact and efficient design that supports a wide range of communication protocols. On the other end, the V.35 interface is a widely accepted standard for high-speed serial data transmission, making this cable a versatile tool for connecting routers, switches, and other network devices to external data communication equipment. Designed with durability and performance in mind, the CAB-SS-V35FC cable is constructed with high-quality materials to ensure reliable connectivity and minimal signal loss. Its 10-foot length provides ample reach for connecting devices in a rack or across devices without sacrificing signal quality. This cable is an essential component for setting up a robust and efficient network infrastructure, enabling devices to communicate effectively and securely. Its compatibility with Cisco devices ensures seamless integration into Cisco-based environments, making it an ideal choice for network administrators and IT professionals looking to optimize their networking solutions.

You May Also Be Interested in

NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess